DELL logo

DELL Inspiron 3891 Intel® Core™ i5 i5-10400 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22413
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Inspiron 3891 Intel® Core™ i5 i5-10400 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:

DELL Inspiron 3891, 2.9 GHz, Intel® Core™ i5, i5-10400, 12 GB, 512 GB, Windows 10 Home

Long summary description DELL Inspiron 3891 Intel® Core™ i5 i5-10400 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Desktop PC Black:

DELL Inspiron 3891. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.