DELL logo

DELL Inspiron 14 (N4050) Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 4 GB DDR3-SDRAM 640 GB HDD FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181410
Info modified on:
23 Jan 2025, 19:17:07
Short summary description DELL Inspiron 14 (N4050) Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 4 GB DDR3-SDRAM 640 GB HDD FreeDOS Black:

DELL Inspiron 14 (N4050), Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description DELL Inspiron 14 (N4050) Intel® Core™ i5 i5-2450M 35.6 cm (14") HD 4 GB DDR3-SDRAM 640 GB HDD FreeDOS Black:

DELL Inspiron 14 (N4050). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.