DELL logo

DELL Inspiron 3467 Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14472
Info modified on:
28 Jan 2025, 10:57:50
Short summary description DELL Inspiron 3467 Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Black:

DELL Inspiron 3467, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 3467 Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1 TB HDD Black:

DELL Inspiron 3467. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.