DELL logo

DELL OptiPlex 5090 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101651
Info modified on:
20 Dec 2024, 03:50:19
Short summary description DELL OptiPlex 5090 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black:

DELL OptiPlex 5090, 2.9 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description DELL OptiPlex 5090 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black:

DELL OptiPlex 5090. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.