DELL logo

DELL Vostro V130 Intel® Core™ i5 i5-470UM 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29903
Info modified on:
28 Jan 2025, 11:03:38
Short summary description DELL Vostro V130 Intel® Core™ i5 i5-470UM 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional Silver:

DELL Vostro V130, Intel® Core™ i5, 1.33 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro V130 Intel® Core™ i5 i5-470UM 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional Silver:

DELL Vostro V130. Processor family: Intel® Core™ i5, Processor model: i5-470UM, Processor frequency: 1.33 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.59 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.