DELL logo

DELL Inspiron M5030 AMD V V160 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260078
Info modified on:
01 Feb 2025, 06:07:39
Short summary description DELL Inspiron M5030 AMD V V160 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black:

DELL Inspiron M5030, AMD V, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description DELL Inspiron M5030 AMD V V160 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black:

DELL Inspiron M5030. Form factor: Clamshell. Processor family: AMD V, Processor model: V160, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.73 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.