DELL logo

DELL Vostro 3350 Intel® Core™ i7 i7-2640M 33.8 cm (13.3") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7450M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32653
Info modified on:
24 Jan 2025, 20:21:30
Short summary description DELL Vostro 3350 Intel® Core™ i7 i7-2640M 33.8 cm (13.3") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7450M Windows 7 Professional Black, Silver:

DELL Vostro 3350, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description DELL Vostro 3350 Intel® Core™ i7 i7-2640M 33.8 cm (13.3") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7450M Windows 7 Professional Black, Silver:

DELL Vostro 3350. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 7450M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.