DELL logo

DELL XPS 1710 Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42533
Info modified on:
29 Jan 2025, 19:18:20
Short summary description DELL XPS 1710 Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium:

DELL XPS 1710, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1900 x 1200 pixels, 2 GB, 250 GB

Long summary description DELL XPS 1710 Intel® Core™2 Duo T7200 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 7900 Windows Vista Home Premium:

DELL XPS 1710. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1900 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce Go 7900. Operating system installed: Windows Vista Home Premium. Weight: 3.99 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.