DELL logo

DELL XPS M1330 Intel® Core™2 Duo T9300 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169860
Info modified on:
22 Jan 2025, 06:25:39
Short summary description DELL XPS M1330 Intel® Core™2 Duo T9300 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:

DELL XPS M1330, Intel® Core™2 Duo, 2.5 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description DELL XPS M1330 Intel® Core™2 Duo T9300 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 8400M GS Windows Vista Home Premium:

DELL XPS M1330. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 1.79 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.