DELL logo

DELL XPS M1330 Intel® Core™2 Duo T5550 33.8 cm (13.3") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106838
Info modified on:
22 Jan 2025, 06:20:08
Short summary description DELL XPS M1330 Intel® Core™2 Duo T5550 33.8 cm (13.3") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium:

DELL XPS M1330, Intel® Core™2 Duo, 1.83 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description DELL XPS M1330 Intel® Core™2 Duo T5550 33.8 cm (13.3") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Premium:

DELL XPS M1330. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 1.79 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.