DELL logo

DELL XPS M2010 Intel® Core™2 Duo T7600 51 cm (20.1") 4 GB DDR2-SDRAM AMD Mobility Radeon X1800 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126237
Info modified on:
25 Jan 2025, 22:26:26
Short summary description DELL XPS M2010 Intel® Core™2 Duo T7600 51 cm (20.1") 4 GB DDR2-SDRAM AMD Mobility Radeon X1800 Windows Vista Home Premium:

DELL XPS M2010, Intel® Core™2 Duo, 2.33 GHz, 51 cm (20.1"), 1680 x 1050 pixels, 4 GB, Windows Vista Home Premium

Long summary description DELL XPS M2010 Intel® Core™2 Duo T7600 51 cm (20.1") 4 GB DDR2-SDRAM AMD Mobility Radeon X1800 Windows Vista Home Premium:

DELL XPS M2010. Processor family: Intel® Core™2 Duo, Processor model: T7600, Processor frequency: 2.33 GHz. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X1800. Operating system installed: Windows Vista Home Premium. Weight: 8.3 kg

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.