DELL logo

DELL Inspiron 1720 Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM NVIDIA GeForce Go 8600M GT Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113311
Info modified on:
23 Jan 2025, 18:18:20
Short summary description DELL Inspiron 1720 Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM NVIDIA GeForce Go 8600M GT Windows Vista Home Premium:

DELL Inspiron 1720, Intel® Core™2 Duo, 2.5 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, Windows Vista Home Premium

Long summary description DELL Inspiron 1720 Intel® Core™2 Duo T9300 43.2 cm (17") 4 GB DDR2-SDRAM NVIDIA GeForce Go 8600M GT Windows Vista Home Premium:

DELL Inspiron 1720. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA GeForce Go 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3.45 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.