DELL logo

DELL Vostro 3350 Intel® Core™ i5 i5-2430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60717
Info modified on:
25 Jan 2025, 22:57:14
Short summary description DELL Vostro 3350 Intel® Core™ i5 i5-2430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

DELL Vostro 3350, Intel® Core™ i5, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 3350 Intel® Core™ i5 i5-2430M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

DELL Vostro 3350. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 2.3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.