DELL logo

DELL OptiPlex 5060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101764
Info modified on:
17 Jun 2024, 20:10:44
Short summary description DELL OptiPlex 5060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 5060, 3.2 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 5060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 5060. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.