DELL logo

DELL Latitude 7480 Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Quad HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25151
Info modified on:
25 Jan 2025, 22:39:29
Short summary description DELL Latitude 7480 Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Quad HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

DELL Latitude 7480, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description DELL Latitude 7480 Intel® Core™ i7 i7-7600U Laptop 35.6 cm (14") Touchscreen Quad HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

DELL Latitude 7480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.