DELL logo

DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58247
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black:

DELL OptiPlex 7050, 2.9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 256 GB, Ubuntu Linux

Long summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux Mini PC Black:

DELL OptiPlex 7050. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.18 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.