DELL logo

DELL OptiPlex 7020 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Ubuntu Linux MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3042
Info modified on:
19 May 2025, 11:00:26
Short summary description DELL OptiPlex 7020 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Ubuntu Linux MFF Mini PC Black:

DELL OptiPlex 7020, Intel® Core™ i7, i7-14700T, 16 GB, DDR5-SDRAM, 512 GB, Ubuntu Linux

Long summary description DELL OptiPlex 7020 Intel® Core™ i7 i7-14700T 16 GB DDR5-SDRAM 512 GB SSD Ubuntu Linux MFF Mini PC Black:

DELL OptiPlex 7020. Processor family: Intel® Core™ i7, Processor model: i7-14700T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Ubuntu Linux. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.