DELL OptiPlex 3090, 2.3 GHz, Intel® Core™ i5, i5-10500T, 16 GB, 256 GB, Ubuntu Linux
DELL OptiPlex 3090. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Ubuntu Linux. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Weight: 1.28 kg. Product colour: Black