DELL logo

DELL OptiPlex 7040 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36673
Info modified on:
26 Jun 2024, 05:29:20
Short summary description DELL OptiPlex 7040 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 7040, 2.8 GHz, Intel® Core™ i7, i7-6700T, 8 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7040 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 7040. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.