DELL OptiPlex 7090, Intel® Core™ i5, i5-1145G7, 16 GB, DDR4-SDRAM, 512 GB, Ubuntu Linux
DELL OptiPlex 7090. Processor family: Intel® Core™ i5, Processor model: i5-1145G7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Wi-Fi. Operating system installed: Ubuntu Linux. Power supply: 90 W. Chassis type: UFF. Product type: Mini PC. Weight: 650 g. Product colour: Black