DELL logo

DELL Latitude 3120 Intel® Pentium® Silver N6000 Laptop 29.5 cm (11.6") HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28694
Info modified on:
23 Jan 2025, 18:59:21
Short summary description DELL Latitude 3120 Intel® Pentium® Silver N6000 Laptop 29.5 cm (11.6") HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Latitude 3120, Intel® Pentium® Silver, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description DELL Latitude 3120 Intel® Pentium® Silver N6000 Laptop 29.5 cm (11.6") HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Latitude 3120. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N6000, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.