DELL logo

DELL OptiPlex 7070 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 128 GB SSD Ubuntu Linux MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6299
Info modified on:
29 Jan 2022, 16:38:59
Short summary description DELL OptiPlex 7070 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 128 GB SSD Ubuntu Linux MFF Mini PC Black:

DELL OptiPlex 7070, 3.1 GHz, Intel® Core™ i3, i3-9100T, 8 GB, 128 GB, Ubuntu Linux

Long summary description DELL OptiPlex 7070 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 128 GB SSD Ubuntu Linux MFF Mini PC Black:

DELL OptiPlex 7070. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 90 W. Chassis type: MFF. Product type: Mini PC. Weight: 1.18 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.