DELL OptiPlex 5070, 3.6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, NeoKylin
DELL OptiPlex 5070. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: NeoKylin. Power supply: 200 W. Chassis type: SFF. Product type: PC. Product colour: Black