DELL logo

DELL Inspiron 14z-5423 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7570M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36915
Info modified on:
24 Jan 2025, 20:21:31
Short summary description DELL Inspiron 14z-5423 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7570M Windows 7 Home Premium Silver:

DELL Inspiron 14z-5423, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 128 GB

Long summary description DELL Inspiron 14z-5423 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7570M Windows 7 Home Premium Silver:

DELL Inspiron 14z-5423. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.