DELL logo

DELL PowerEdge T340 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214284
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL PowerEdge T340 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge T340, 3.6 GHz, E-2234, 16 GB, DDR4-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T340 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge T340. Processor family: Intel Xeon E, Processor frequency: 3.6 GHz, Processor model: E-2234. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 495 W. Chassis type: Tower

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.