DELL logo

DELL Precision M6700 Intel® Core™ i7 i7-3740QM Mobile workstation 43.9 cm (17.3") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Grey, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64634
Info modified on:
23 Jan 2025, 19:23:03
Short summary description DELL Precision M6700 Intel® Core™ i7 i7-3740QM Mobile workstation 43.9 cm (17.3") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Grey, Red:

DELL Precision M6700, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 2 GB, 320 GB

Long summary description DELL Precision M6700 Intel® Core™ i7 i7-3740QM Mobile workstation 43.9 cm (17.3") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Grey, Red:

DELL Precision M6700. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Grey, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.