DELL MT36KSF2G72PZ-1G6E1, 16 GB, DDR3L, 1333 MHz, 240-pin DIMM
DELL MT36KSF2G72PZ-1G6E1. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR3L, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM