DELL logo

DELL OptiPlex 7080 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 128 GB SSD Windows IoT SAC MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31685
Info modified on:
09 Mar 2024, 14:26:42
Short summary description DELL OptiPlex 7080 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 128 GB SSD Windows IoT SAC MFF Mini PC Black:

DELL OptiPlex 7080, 2 GHz, Intel® Core™ i7, i7-10700T, 16 GB, 128 GB, Windows IoT SAC

Long summary description DELL OptiPlex 7080 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 128 GB SSD Windows IoT SAC MFF Mini PC Black:

DELL OptiPlex 7080. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows IoT SAC. Power supply: 90 W. Chassis type: MFF. Product type: Mini PC. Weight: 1.38 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.