DELL logo

DELL MS116 mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
256823
Info modified on:
19 Feb 2025, 19:39:34
Short summary description DELL MS116 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

DELL MS116, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description DELL MS116 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

DELL MS116. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.