DELL logo

DELL Inspiron 3891 Intel® Core™ i5 i5-11400 12 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3382
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL Inspiron 3891 Intel® Core™ i5 i5-11400 12 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Desktop PC Black:

DELL Inspiron 3891, 2.6 GHz, Intel® Core™ i5, i5-11400, 12 GB, 1 TB, Windows 11 Pro

Long summary description DELL Inspiron 3891 Intel® Core™ i5 i5-11400 12 GB DDR4-SDRAM 1 TB HDD Windows 11 Pro Desktop PC Black:

DELL Inspiron 3891. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 7.02 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.