Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23094968 data-sheets &
28314 brands
– register (free)
Laptops
DELL Vostro 3405 AMD Ryzen™ 5 3450U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Vega 8 Wi-Fi 5 (802.11ac) Windows 10 Pro Spanish Black
DELL Vostro 3405 AMD Ryzen™ 5 3450U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Vega 8 Wi-Fi 5 (802.11ac) Windows 10 Pro Spanish Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL MGJD2
XML doc
Icecat LIVE: JS for DELL MGJD2
Icecat Live DOC
JSON product data for DELL MGJD2
JSON DOC
CSV product data for DELL MGJD2
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Vostro
Product series:
3000
Product name:
3405
Product code:
MGJD2
GTIN (EAN/UPC):
0884116380160
Category:
Laptops
Icecat Product ID:
86656208
Data-sheet quality:
created/standardized by Icecat
Product views:
239268
Info modified on:
22 Jan 2025, 04:48:48
DELL MGJD2 (Icecat)
Embed the product datasheet into your content
XML product data for DELL MGJD2
XML doc
Icecat LIVE: JS for DELL MGJD2
Icecat Live DOC
JSON product data for DELL MGJD2
JSON DOC
CSV product data for DELL MGJD2
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE