DELL logo

DELL PowerVault ME5012 disk array 24 TB Rack (2U) Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75233
Info modified on:
06 Jun 2025, 15:19:33
Short summary description DELL PowerVault ME5012 disk array 24 TB Rack (2U) Black:

DELL PowerVault ME5012, 24 TB, HDD, Serial Attached SCSI (SAS), 3.5", Rack (2U), Black

Long summary description DELL PowerVault ME5012 disk array 24 TB Rack (2U) Black:

DELL PowerVault ME5012. Total installed storage capacity: 24 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 483 mm, Depth: 618.7 mm, Height: 87.9 mm. Product colour: Black

Reasons to buy
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.