DELL logo

DELL PowerEdge T150+Windows 2022 Essentials server 1 TB Rack (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39470
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL PowerEdge T150+Windows 2022 Essentials server 1 TB Rack (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials:

DELL PowerEdge T150+Windows Server 2022 Essentials, 2.8 GHz, E-2314, 8 GB, DDR4-SDRAM, 1 TB, Rack (4U)

Long summary description DELL PowerEdge T150+Windows 2022 Essentials server 1 TB Rack (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials:

DELL PowerEdge T150+Windows Server 2022 Essentials. Processor family: Intel Xeon E, Processor frequency: 2.8 GHz, Processor model: E-2314. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Operating system installed: Windows Server 2022 Essentials. Chassis type: Rack (4U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.