DELL logo

DELL PowerEdge M830 server 600 GB Blade Intel® Xeon® E5 Family E5-4650 2.7 GHz 16 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122375
Info modified on:
23 Jul 2024, 20:47:29
Short summary description DELL PowerEdge M830 server 600 GB Blade Intel® Xeon® E5 Family E5-4650 2.7 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge M830, 2.7 GHz, E5-4650, 16 GB, DDR4-SDRAM, 600 GB, Blade

Long summary description DELL PowerEdge M830 server 600 GB Blade Intel® Xeon® E5 Family E5-4650 2.7 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge M830. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.7 GHz, Processor model: E5-4650. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Blade

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.