DELL logo

DELL PowerEdge M630 server Blade Intel Xeon E5 v3 E5-2640V3 2.6 GHz 32 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170281
Info modified on:
20 Dec 2022, 18:45:58
Short summary description DELL PowerEdge M630 server Blade Intel Xeon E5 v3 E5-2640V3 2.6 GHz 32 GB DDR4-SDRAM:

DELL PowerEdge M630, 2.6 GHz, E5-2640V3, 32 GB, DDR4-SDRAM, Blade

Long summary description DELL PowerEdge M630 server Blade Intel Xeon E5 v3 E5-2640V3 2.6 GHz 32 GB DDR4-SDRAM:

DELL PowerEdge M630. Processor family: Intel Xeon E5 v3, Processor frequency: 2.6 GHz, Processor model: E5-2640V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. HDD size: 2.5". Ethernet LAN. Chassis type: Blade

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.