DELL logo

DELL Inspiron 5437 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Linux Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138629
Info modified on:
22 Jan 2025, 05:41:52
Short summary description DELL Inspiron 5437 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Linux Grey, Silver:

DELL Inspiron 5437, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 5437 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Linux Grey, Silver:

DELL Inspiron 5437. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Linux. Product colour: Grey, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.