DELL logo

DELL OptiPlex 760 Intel® Core™2 Duo E8400 4 GB DDR2-SDRAM 250 GB Windows Vista Business Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238301
Info modified on:
19 Mar 2021, 15:59:38
Short summary description DELL OptiPlex 760 Intel® Core™2 Duo E8400 4 GB DDR2-SDRAM 250 GB Windows Vista Business Mini Tower PC Black:

DELL OptiPlex 760, 3 GHz, Intel® Core™2 Duo, 4 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description DELL OptiPlex 760 Intel® Core™2 Duo E8400 4 GB DDR2-SDRAM 250 GB Windows Vista Business Mini Tower PC Black:

DELL OptiPlex 760. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.