DELL logo

DELL M110 data projector Short throw projector 300 ANSI lumens DLP WXGA (1280x800) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118764
Info modified on:
18 Jan 2022, 12:01:31
Short summary description DELL M110 data projector Short throw projector 300 ANSI lumens DLP WXGA (1280x800) Black:

DELL M110, 300 ANSI lumens, DLP, WXGA (1280x800), 10000:1, 762 - 2032 mm (30 - 80"), 0.97 - 2.58 m

Long summary description DELL M110 data projector Short throw projector 300 ANSI lumens DLP WXGA (1280x800) Black:

DELL M110. Projector brightness: 300 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 20000 h. Focal length range: 14.95 mm, Offset: 100%. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, NTSC M, PAL, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, SECAM,..., Supported graphics resolutions: 1280 x 800 (WXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Internal storage capacity: 1 GB, Optical disc player type: Not included

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.