DELL M109S, 50 ANSI lumens, DLP, SVGA (858x600), 800:1, 381 - 1524 mm (15 - 60"), 60 - 240 m
DELL M109S. Projector brightness: 50 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (858x600). Service life of light source: 10000 h. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Noise level: 32 dB, Certification: FCC, CE, VCCI, UL, cUL, Nemko-GS, ICES-003, MIC, C-Tick, GOST, CCC, Safety Mark, NOM, SABS,.... Market positioning: Portable, Product colour: Black