DELL logo

DELL Latitude XT3 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77721
Info modified on:
23 Jul 2024, 20:47:28
Short summary description DELL Latitude XT3 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude XT3, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude XT3 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude XT3. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.