DELL logo

DELL Latitude 5400 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21372
Info modified on:
23 Jan 2025, 18:14:55
Short summary description DELL Latitude 5400 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

DELL Latitude 5400, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description DELL Latitude 5400 Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

DELL Latitude 5400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.