DELL logo

DELL Latitude XT2 Intel® Core™2 Duo SU9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75626
Info modified on:
27 Jan 2025, 08:16:42
Short summary description DELL Latitude XT2 Intel® Core™2 Duo SU9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black:

DELL Latitude XT2, Intel® Core™2 Duo, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, Windows 7 Professional

Long summary description DELL Latitude XT2 Intel® Core™2 Duo SU9600 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 4 GB Windows 7 Professional Black:

DELL Latitude XT2. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SU9600, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.