DELL logo

DELL Latitude E5410 Intel® Core™ i3 i3-370M 35.8 cm (14.1") 4 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional German Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283422
Info modified on:
22 Jan 2025, 05:31:32
Short summary description DELL Latitude E5410 Intel® Core™ i3 i3-370M 35.8 cm (14.1") 4 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional German Black, Silver:

DELL Latitude E5410, Intel® Core™ i3, 2.4 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 4 GB, 250 GB

Long summary description DELL Latitude E5410 Intel® Core™ i3 i3-370M 35.8 cm (14.1") 4 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional German Black, Silver:

DELL Latitude E5410. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.36 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.