DELL logo

DELL Latitude 3490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17636
Info modified on:
29 Jan 2025, 18:50:33
Short summary description DELL Latitude 3490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Linux Black:

DELL Latitude 3490, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 8 GB, 500 GB, Linux

Long summary description DELL Latitude 3490 Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Linux Black:

DELL Latitude 3490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Linux. Product colour: Black. Weight: 1.78 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.