DELL logo

DELL Inspiron 14R Intel® Core™ i3 i3-370M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19388
Info modified on:
29 Jan 2025, 19:52:41
Short summary description DELL Inspiron 14R Intel® Core™ i3 i3-370M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

DELL Inspiron 14R, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description DELL Inspiron 14R Intel® Core™ i3 i3-370M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

DELL Inspiron 14R. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.25 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.