DELL logo

DELL Latitude E6520 Intel® Core™ i5 i5-2540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69638
Info modified on:
25 Jan 2025, 22:36:24
Short summary description DELL Latitude E6520 Intel® Core™ i5 i5-2540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

DELL Latitude E6520, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E6520 Intel® Core™ i5 i5-2540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

DELL Latitude E6520. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® NVS™ 4200M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.