DELL logo

DELL Latitude E6220 Intel® Core™ i7 i7-2640M 31.8 cm (12.5") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105131
Info modified on:
22 Jan 2025, 06:13:03
Short summary description DELL Latitude E6220 Intel® Core™ i7 i7-2640M 31.8 cm (12.5") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

DELL Latitude E6220, Intel® Core™ i7, 2.8 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Latitude E6220 Intel® Core™ i7 i7-2640M 31.8 cm (12.5") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

DELL Latitude E6220. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.