DELL logo

DELL Latitude 2120 Intel Atom® N455 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104604
Info modified on:
23 Jan 2025, 19:26:09
Short summary description DELL Latitude 2120 Intel Atom® N455 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium:

DELL Latitude 2120, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 250 GB

Long summary description DELL Latitude 2120 Intel Atom® N455 Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium:

DELL Latitude 2120. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics adapter. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.