DELL logo

DELL Latitude E6420 Intel® Core™ i7 i7-2720QM 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108974
Info modified on:
25 Jan 2025, 22:15:04
Short summary description DELL Latitude E6420 Intel® Core™ i7 i7-2720QM 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:

DELL Latitude E6420, Intel® Core™ i7, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E6420 Intel® Core™ i7 i7-2720QM 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:

DELL Latitude E6420. Processor family: Intel® Core™ i7, Processor model: i7-2720QM, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® NVS™ 4200M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.07 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.