DELL logo

DELL Latitude E6520 Intel® Core™ i7 i7-2760QM Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111749
Info modified on:
24 Jan 2025, 20:41:55
Short summary description DELL Latitude E6520 Intel® Core™ i7 i7-2760QM Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:

DELL Latitude E6520, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description DELL Latitude E6520 Intel® Core™ i7 i7-2760QM Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:

DELL Latitude E6520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2760QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.